Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220
1.2 V-37V ADJUSTABLE NEGATIVE REGULATOR, PSFM3, TO-220, 3 PIN Product overview: LM337BT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337BT can be used for catalog matching and distributor lookup.
IC REG LIN NEG ADJ 1.5A TO220
IC REG LIN NEG ADJ 1.5A TO220
IC REG LIN NEG ADJ 1.5A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM337BTOS-ND | 776-LM337BT | LM337BT | LM337BT | LM337BT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2 V 37V TO-220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Special Features | Input Overcurrent Protection |