onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337BD2TR4G

Description
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337BD2TR4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337BD2TR4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337BD2TR4GOSDKR-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337BD2TR4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337BD2TR4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337BD2TR4GOSCT-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337BD2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337BD2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337BD2TR4GOSTR-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337BD2TR4G - 1053744-LM337BD2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337BD2TR4G
1053744-LM337BD2TR4G
PMIC - PMIC - Voltage Regulators - Linear - LM337BD2TR4G 1053744-LM337BD2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 1053744-LM337BD2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -40V Nominal Output Voltage (Min/Fixed): -1.2V Operating Supply Current: 6mA to 10mA PSRR: 77dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: -37V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1053744-LM337BD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
Operating Supply Current: 6mA to 10mA
PSRR: 77dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: -37V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5A LDO Voltage Regulator IC
776-LM337BD2TR4G
1.5A LDO Voltage Regulator IC 776-LM337BD2TR4G
Adj. Neg LDO 1.5A, -40 to +125C, D2PAK, Tape & Reel Product overview: LM337BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337BD2TR4G can be used for catalog matching and distributor lookup.

Adj. Neg LDO 1.5A, -40 to +125C, D2PAK, Tape & Reel Product overview: LM337BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337BD2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337BD2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337BD2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337BD2TR4G
IC REG LIN NEG ADJ 1.5A D2PAK-3

IC REG LIN NEG ADJ 1.5A D2PAK-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337BD2TR4G
Linear Voltage Regulators LM337BD2TR4G
Linear Voltage Regulators 1.5A -1.2 to -37V ADJ Negative

Linear Voltage Regulators 1.5A -1.2 to -37V ADJ Negative

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337BD2TR4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337BD2TR4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337BD2TR4G
IC REG LIN NEG ADJ 1.5A D2PAK-3

IC REG LIN NEG ADJ 1.5A D2PAK-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM337BD2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337BD2TR4G
PMIC - Voltage Regulators - Linear LM337BD2TR4G
IC REG LIN NEG ADJ 1.5A D2PAK-3

IC REG LIN NEG ADJ 1.5A D2PAK-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM337BD2TR4GOSDKR-ND 1053744-LM337BD2TR4G 776-LM337BD2TR4G LM337BD2TR4G LM337BD2TR4G LM337BD2TR4G LM337BD2TR4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM337BD2TR4G 1.5A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative Negative
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK Other; D2PAK TO-263 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223337 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Motor Drivers, Controllers - A3967SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Battery Chargers - BQ24192IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details