onsemi Volt Reg, Adj, -37V/1.5A, -40 To 125Degc; Output Type Onsemi LM337BD2TR4G

Description
VOLT REG, ADJ, -37V/1.5A, -40 TO 125DEGC; Output Type:Adjustable; Output Voltage Min:-1.2V; Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:-40V; Product Range:-; Output Current Max:1.5A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
VOLT REG, ADJ, -37V/1.5A, -40 TO 125DEGC; Output Type:Adjustable; Output Voltage Min:-1.2V; Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:-40V; Product Range:-; Output Current Max:1.5A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Adj, -37V/1.5A, -40 To 125Degc; Output Type Onsemi - 81Y6442 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Adj, -37V/1.5A, -40 To 125Degc; Output Type Onsemi
81Y6442
Volt Reg, Adj, -37V/1.5A, -40 To 125Degc; Output Type Onsemi 81Y6442
VOLT REG, ADJ, -37V/1.5A, -40 TO 125DEGC; Output Type:Adjustable; Output Voltage Min:-1.2V; Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:-40V; Product Range:-; Output Current Max:1.5A; No. of Pins:3Pins RoHS Compliant: Yes

VOLT REG, ADJ, -37V/1.5A, -40 TO 125DEGC; Output Type:Adjustable; Output Voltage Min:-1.2V; Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:-40V; Product Range:-; Output Current Max:1.5A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6442
Product Name Volt Reg, Adj, -37V/1.5A, -40 To 125Degc; Output Type Onsemi
Input Voltage ? to -40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details