Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3
Adj. Neg LDO 1.5A, -40V In, -37V Out, D2PAK Product overview: LM337BD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -40V, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -40V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337BD2TG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 923137-LM337BD2TG
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: LM337
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM337BD2TGOS, LM337BD2TG-ND
IC REG LIN NEG ADJ 1.5A D2PAK-3
IC REG LIN NEG ADJ 1.5A D2PAK-3
Linear Voltage Regulators 1.5A -1.2 to -37V ADJ Negative
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM337BD2TGOS-ND | 776-LM337BD2TG | 923137-LM337BD2TG | LM337BD2TG | LM337BD2TG | LM337BD2TG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A -40V -37V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM337BD2TG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Negative | Negative | Negative | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK | TO-263; Other; D2PAK-3 | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Special Features | Input Overcurrent Protection |