The LM336Z5X is a precision shunt voltage reference IC that provides a stable 5.0 V output with a low temperature coefficient. It operates within a wide current range of 10 mA to 400 mA and features a dynamic impedance of 0.6 Ω. The device is housed in a TO-92 package and offers an initial tolerance of ±1.0%, ensuring reliable performance in various applications. The reference voltage can be easily trimmed for minimum temperature drift, making it suitable for precision applications. The LM336Z5X is designed for operation within an ambient temperature range of 0 to +70°C. This component is ideal for engineers seeking a dependable voltage reference for low-voltage supply systems.
Shunt Voltage Reference IC Fixed 5V V ±4% 15 mA TO-92-3
Shunt Voltage Reference IC Fixed 5V V ±4% 15 mA TO-92-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM336Z5X |
| Product Name | Voltage Reference |
| Type | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |