onsemi Voltage Reference LM336Z5X

Description
Shunt Voltage Reference IC Fixed 5V V ±4% 15mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 5V V ±4% 15mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM336Z5XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336Z5XTR-ND
Voltage Reference LM336Z5XTR-ND
Shunt Voltage Reference IC Fixed 5V V ±4% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±4% 15mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM336Z5X - 1053734-LM336Z5X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336Z5X
1053734-LM336Z5X
PMIC - PMIC - Voltage Reference - LM336Z5X 1053734-LM336Z5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1053734-LM336Z5X Packaging: Reel - TR Mounting: Through Hole Tolerance: ±4% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Current - Cathode: 10mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1053734-LM336Z5X
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±4%
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 10mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
5V 400mA Precision Voltage Reference IC
693-LM336Z5X
5V 400mA Precision Voltage Reference IC 693-LM336Z5X
5V 1% Shunt Voltage Reference IC, TO-92-3, 400mA Product overview: LM336Z5X from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 400mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z5X can be used for catalog matching and distributor lookup.

5V 1% Shunt Voltage Reference IC, TO-92-3, 400mA Product overview: LM336Z5X from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 400mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM336Z5X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336Z5X
PMIC - Voltage Reference LM336Z5X
IC VREF SHUNT 4% TO92-3

IC VREF SHUNT 4% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM336Z5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
LM336Z5X
Integrated Circuits (ICs) - PMIC - Voltage Reference LM336Z5X
IC VREF SHUNT 4% TO92-3

IC VREF SHUNT 4% TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336Z5XTR-ND 1053734-LM336Z5X 693-LM336Z5X LM336Z5X LM336Z5X
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM336Z5X 5V 400mA Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Programmable Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - LM385AYMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
PMIC - Voltage Reference - 8503003YC - Lingto Electronic Limited
Specs
IQ 17 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details