onsemi PMIC - PMIC - Voltage Reference - LM336Z5 LM336Z5

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1198704-LM336Z5 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±4% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Current - Cathode: 10mA Family Name: LM336 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LT1029ACZ#PBF; LT1029ACZ; LM336Z-5.0T1; Introduction Date: November 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1198704-LM336Z5 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±4% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Current - Cathode: 10mA Family Name: LM336 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LT1029ACZ#PBF; LT1029ACZ; LM336Z-5.0T1; Introduction Date: November 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM336Z5 - 1198704-LM336Z5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336Z5
1198704-LM336Z5
PMIC - PMIC - Voltage Reference - LM336Z5 1198704-LM336Z5
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1198704-LM336Z5 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±4% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Current - Cathode: 10mA Family Name: LM336 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LT1029ACZ#PBF; LT1029ACZ; LM336Z-5.0T1; Introduction Date: November 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1198704-LM336Z5
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±4%
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 10mA
Family Name: LM336
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LT1029ACZ#PBF; LT1029ACZ; LM336Z-5.0T1;
Introduction Date: November 12, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Voltage Reference - LM336Z5 - ODG (Origin Data Global)
Shenzhen, China
Voltage Reference
LM336Z5
Voltage Reference LM336Z5
IC VREF SHUNT 4% TO92-3

IC VREF SHUNT 4% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1198704-LM336Z5 LM336Z5
Product Name PMIC - PMIC - Voltage Reference - LM336Z5 Voltage Reference
Output Voltage Type Fixed; Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3303AR-2.7-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Power Distribution Switches, Load Drivers - A6833SEP-T - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 7139486P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; TO-252
IQ 0.0060 amps
View Details