onsemi Quad SOIC Linear Comparator IC LM3302MX

Description
Quad, General Purpose Differential Comparator 14-SOIC -40 to 85 Product overview: LM3302MX from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM3302MX can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad, General Purpose Differential Comparator 14-SOIC -40 to 85 Product overview: LM3302MX from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM3302MX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad SOIC Linear Comparator IC - 692-LM3302MX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Linear Comparator IC
692-LM3302MX
Quad SOIC Linear Comparator IC 692-LM3302MX
Quad, General Purpose Differential Comparator 14-SOIC -40 to 85 Product overview: LM3302MX from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM3302MX can be used for catalog matching and distributor lookup.

Quad, General Purpose Differential Comparator 14-SOIC -40 to 85 Product overview: LM3302MX from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM3302MX can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - LM3302MX - 1069990-LM3302MX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM3302MX
1069990-LM3302MX
Linear - Linear - Comparators - LM3302MX 1069990-LM3302MX
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069990-LM3302MX Response Time: 1.3 µs Mounting: SMD (SMT) Number of Channels: 4 Number of Pins: 14 Input Bias Current: 250 nA Categories: Linear - Comparators Case / Package: SOP Alternative Parts (Cross-Reference): LM3302DR; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 570 mW Max Supply Voltage: 28 V Min Supply Voltage: 2 V Nominal Supply Current: 2 mA Max Supply Current: 2 mA Input Offset Voltage (Vos): 20 mV

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069990-LM3302MX
Response Time: 1.3 µs
Mounting: SMD (SMT)
Number of Channels: 4
Number of Pins: 14
Input Bias Current: 250 nA
Categories: Linear - Comparators
Case / Package: SOP
Alternative Parts (Cross-Reference): LM3302DR;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 570 mW
Max Supply Voltage: 28 V
Min Supply Voltage: 2 V
Nominal Supply Current: 2 mA
Max Supply Current: 2 mA
Input Offset Voltage (Vos): 20 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog Comparators Analog Comparators
Product Number 692-LM3302MX 1069990-LM3302MX
Product Name Quad SOIC Linear Comparator IC Linear - Linear - Comparators - LM3302MX
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2 to 28 volts
Power Dissipation (PD) 570 milliwatts 570 milliwatts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data