General Purpose Amplifier 4 Circuit Differential 14-PDIP
Operational Amplifier, Single Supply, Quad Bipolar Value Line - Quad Channel Op Amp, 25-TUBE Product overview: LM324SNG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324SNG can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 9000uV Offset-Max, PDIP14
Manufacturer: ON Semiconductor
Win Source Part Number: 1198642-LM324SNG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 90nA
Voltage - Input Offset: 2mV
Family Name: LM324
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA (Maximum)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-PDIP
Output Current per Channel: 40mA
Dual Supply Voltage (±): 3 V ~ 32 V
Alternative Parts (Cross-Reference): LM324N; LM324N,602; UPC3403C;
Introduction Date: October 17, 2014
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Differential 14-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324SNGOS-ND | 687-LM324SNG | LM324SNG | 1198642-LM324SNG | LM324SNG | LM324SNG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324SNG | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; PDIP14 | 0degC ~ 70degC | DIP; 14-DIP (0.300\", 7.62mm) | |
| Standards | RoHS | RoHS | RoHS | |||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete |