General Purpose Amplifier 4 Circuit 14-MDIP
Quad Op Amp, 1MHz GBW, 32V Max Supply, DIP Product overview: LM324N from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 32V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 32V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324N can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-MDIP
IC OPAMP GP 4 CIRCUIT 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM324NFS-ND | 687-LM324N | LM324N | 598-LM324N |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 32V DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14DIP |
| Source Current (IS) | 1 milliamps | 1 milliamps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300, 7.62mm) |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 32 volts |