General Purpose Amplifier 4 Circuit 14-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019079-LM324MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Current - Input Bias: 40nA
Voltage - Input Offset: 1.5mV
Family Name: LM324
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): LM2902KVMDREP; V62/06622-05YE; V62/06622-02YE;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 4 CIRCUIT 14SOP
IC OPAMP GP 4 CIRCUIT 14SOP
General Purpose Amplifier 4 Circuit 14-SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324MXFSTR-ND | 019079-LM324MX | LM324MX | LM324MX | LM324MX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324MX | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOP; 14-SOP | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | |||
| VOS | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts |