onsemi Instrumentation, Op Amps, Buffer Amps LM324M

Description
General Purpose Amplifier 4 Circuit 14-SOP
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - LM324MFS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM324MFS-ND
Instrumentation, Op Amps, Buffer Amps LM324MFS-ND
General Purpose Amplifier 4 Circuit 14-SOP

General Purpose Amplifier 4 Circuit 14-SOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324M - 071213-LM324M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324M
071213-LM324M
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324M 071213-LM324M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 071213-LM324M Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Current - Input Bias: 40nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1mA Channel Output Current: 40mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 071213-LM324M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Current - Input Bias: 40nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM324M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM324M
Instrumentation, OP Amps, Buffer Amps LM324M
General Purpose Amplifier 4 Circuit 14-SOP

General Purpose Amplifier 4 Circuit 14-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM324MFS-ND 071213-LM324M LM324M
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324M Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1 milliamps 1 milliamps 1 milliamps
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOP; 14-SOP SOIC; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage (VS) 3 to 32 volts
VOS 1.5 millivolts 1.5 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear Comparator IC - 692-AMC23C11DWVR - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 27 volts
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
5V Rail-to-Rail Precision Operational Amplifier - ALD1702BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details