onsemi Quad 1MHz 16V 32V Operational Amplifier IC LM324DR2G

Description
Quad Op Amp, 1MHz, 16V/32V, SOIC, 4-Ch Product overview: LM324DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op Amp, 1MHz, 16V/32V, SOIC, 4-Ch Product overview: LM324DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 1MHz 16V 32V Operational Amplifier IC
687-LM324DR2G
Quad 1MHz 16V 32V Operational Amplifier IC 687-LM324DR2G
Quad Op Amp, 1MHz, 16V/32V, SOIC, 4-Ch Product overview: LM324DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324DR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz, 16V/32V, SOIC, 4-Ch Product overview: LM324DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM324DR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Single Supply, Quad

Operational Amplifier, Single Supply, Quad

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DR2G - 019076-LM324DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DR2G
019076-LM324DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DR2G 019076-LM324DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 019076-LM324DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 90nA Voltage - Input Offset: 2mV Family Name: LM324 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1.4mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): BA10324AFJ-GE2; BA10324AFJ-E2; LM324ADG4; LM324D,623; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: China, Czech Republic, Philippines, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 019076-LM324DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 90nA
Voltage - Input Offset: 2mV
Family Name: LM324
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): BA10324AFJ-GE2; BA10324AFJ-E2; LM324ADG4; LM324D,623;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Czech Republic, Philippines, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM324DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM324DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps LM324DR2GOSTR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM324DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM324DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps LM324DR2GOSCT-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM324DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM324DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps LM324DR2GOSDKR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Op Amps - 6896715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6896715P
Op Amps 6896715P
onsemi LM324DR2G Operational Amplifier

onsemi LM324DR2G Operational Amplifier

Supplier's Site
Op Amps - 1632413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1632413
Op Amps 1632413
onsemi LM324DR2G Operational Amplifier

onsemi LM324DR2G Operational Amplifier

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM324DR2G
Operational Amplifiers - Op Amps LM324DR2G
Operational Amplifiers - Op Amps 3-32V Quad 5mV VIO Commercial Temp

Operational Amplifiers - Op Amps 3-32V Quad 5mV VIO Commercial Temp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM324DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM324DR2G
Integrated Circuits (ICs) - Linear - Amplifiers LM324DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Op Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi - 84K8734 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi
84K8734
Op Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi 84K8734
OP AMP, 1MHZ, 0.6V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

OP AMP, 1MHZ, 0.6V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM324DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM324DR2G
Instrumentation, OP Amps, Buffer Amps LM324DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM324DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM324DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM324DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM324DR2G
Instrumentation, OP Amps, Buffer Amps LM324DR2G
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM324DR2G LM324DR2G 019076-LM324DR2G LM324DR2GOSTR-ND 6896715P 1632413 LM324DR2G LM324DR2G 84K8734 LM324DR2G LM324DR2G LM324DR2G
Product Name Quad 1MHz 16V 32V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DR2G Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 16 volts 3 to 32 volts 3 volts 3 to 32 volts 3 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs
Bandwidth 1 MHz 1 MHz 1 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data