IC OP AMP 4CH 14-SOIC
Quad Op-Amp, 1MHz BW, 2mV Vos, 16V, SOIC Product overview: LM324DR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324DR2 can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP QUAD LOW POWER 14SOIC
IC OPAMP QUAD LOW POWER 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324DR2OSTR-ND | 687-LM324DR2 | LM324DR2 | LM324DR2 | LM324DR2 | LM324DR2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 16V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOP; SOP14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Supply Voltage (VS) | 16 volts | 3 volts | ||||
| Slew Rate | 0.6000 V/µs | |||||
| Bandwidth | 1 MHz |