General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
Op-Amp, Quad, Single Supply, 32 V Supply, 0 to 70 C, PDIP14
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324ANGOS-ND | LM324ANG | LM324ANG | LM324ANG | 70099808 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Quad, Single Supply, 32 V Supply, 0 to 70 C, PDIP14 |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.4 milliamps | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole | PDIP | |
| Standards | RoHS | ||||
| VOS | 2 millivolts | 5 millivolts |