Manufacturer: ON Semiconductor
Win Source Part Number: 094654-LM324AN
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300" 7.62mm)
Manufacturer Device Package: 14-PDIP
Number of Circuits: 4
Standard Package: 25
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Supply: 1.4mA
Current - Output / Channel: 60mA
Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V
Family Name: LM324A
Alternative Parts (Cross-Reference): OP490GPZ; LT1216CN; LT1214CN;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automotive
General Purpose Amplifier 4 Circuit 14-MDIP
Operational Amplifier, 4 Func, 3000uV Offset-Max, BIPolar, PDIP14
Quad Op Amp, 1MHz GBW, 32V Max Supply, DIP Product overview: LM324AN from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 32V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 32V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324AN can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14MDIP
General Purpose Amplifier 4 Circuit 14-MDIP
Operational Amplifiers - Op Amps Quad Operational Amp
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 094654-LM324AN | LM324ANFS-ND | LM324AN | 687-LM324AN | LM324AN | LM324AN | LM324AN |
| Product Name | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 32V DIP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Operating Range | Automotive | ||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP14 | Rail/Tube | DIP; 14-DIP (0.300\", 7.62mm) | |||
| Standards | RoHS | RoHS | RoHS |