onsemi Instrumentation, Op Amps, Buffer Amps LM324AMX

Description
General Purpose Amplifier 4 Circuit 14-SOP
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - LM324AMXFSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM324AMXFSTR-ND
Instrumentation, Op Amps, Buffer Amps LM324AMXFSTR-ND
General Purpose Amplifier 4 Circuit 14-SOP

General Purpose Amplifier 4 Circuit 14-SOP

Buy Now Datasheet
Integrated Circuits(ICs) - 093888-LM324AMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
093888-LM324AMX
Integrated Circuits(ICs) 093888-LM324AMX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 093888-LM324AMX Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Number of Circuits: 4 Standard Package: 1 Catalog: General Purpose Amplifier Type: General Purpose Current - Input Bias: 40nA Voltage - Input Offset: 1.5mV Current - Supply: 1.5mA Current - Output / Channel: 40mA Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V Family Name: LM324A Alternative Parts (Cross-Reference): LM2902WYD; LM2902YD; LM2902WN; MC33079YD; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 093888-LM324AMX
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Number of Circuits: 4
Standard Package: 1
Catalog: General Purpose
Amplifier Type: General Purpose
Current - Input Bias: 40nA
Voltage - Input Offset: 1.5mV
Current - Supply: 1.5mA
Current - Output / Channel: 40mA
Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V
Family Name: LM324A
Alternative Parts (Cross-Reference): LM2902WYD; LM2902YD; LM2902WN; MC33079YD;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324AMX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM324AMX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM324AMX
IC OPAMP GP 4 CIRCUIT 14SOP

IC OPAMP GP 4 CIRCUIT 14SOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM324AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM324AMX
Instrumentation, OP Amps, Buffer Amps LM324AMX
General Purpose Amplifier 4 Circuit 14-SOP

General Purpose Amplifier 4 Circuit 14-SOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM324AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM324AMX
Instrumentation, OP Amps, Buffer Amps LM324AMX
General Purpose Amplifier 4 Circuit 14-SOP

General Purpose Amplifier 4 Circuit 14-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM324AMXFSTR-ND 093888-LM324AMX LM324AMX LM324AMX LM324AMX
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits(ICs) Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.5 milliamps 1.5 milliamps 1.5 milliamps 1.5 milliamps
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC; 14-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

INA133 High-Speed, Precision Difference Amplifiers - INA133UA/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
8 suppliers
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524AE - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 1 MHz
View Details