Operational Amplifier, Single Supply, Quad
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
OPAMP, 1MHZ, 0 TO 70DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps 3-32V Quad 3mV VIO Commercial Temp
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324ADTBG | LM324ADTBG-ND | LM324ADTBG | LM324ADTBG | 41K9882 | LM324ADTBG | LM324ADTBG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 1Mhz, 0 To 70Deg C; No. Of Amplifiers Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | |||||
| Package Type | SSOP; SOP; TSSOP; TSSOP-14 | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |