Manufacturer: ON Semiconductor
Win Source Part Number: 206347-LM321SN3T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 300μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 1 Circuit 5-TSOP
General Purpose Amplifier 1 Circuit 5-TSOP
General Purpose Amplifier 1 Circuit 5-TSOP
Operation Amplifier, Single-Channel
onsemi LM321SN3T1G Operational Amplifier
onsemi LM321SN3T1G Operational Amplifier
onsemi LM321SN3T1G Operational Amplifier
Operation Amplifier, Single-Channel, 3000-REEL Product overview: LM321SN3T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM321SN3T1G can be used for catalog matching and distributor lookup.
OPAMP, 750KHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:750kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:TSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 5TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
General Purpose Amplifier 1 Circuit 5-TSOP
Operational Amplifiers - Op Amps SINGLE VERSION OF LM358
| Win Source Electronics | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 206347-LM321SN3T1G | LM321SN3T1GOSCT-ND | LM321SN3T1G | 1868820 | 1869351P | 687-LM321SN3T1G | 50AC5322 | LM321SN3T1G | LM321SN3T1G | LM321SN3T1G | LM321SN3T1G | LM321SN3T1G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM321SN3T1G | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Operational Amplifier IC | Opamp, 750Khz, -40 To 85Deg C; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 3 to 32 volts | 32 volts | 3 volts | |||||||||
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||||||||
| VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||||
| IBIAS | 0.0100 µA | 0.0100 µA | 0.0100 µA | |||||||||
| GBW | 0.9000 MHz | 0.9000 MHz | 0.9000 MHz |