onsemi Comparators LM319MX

Description
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOP
Request a Quote Datasheet
Description
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM319MXFSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM319MXFSTR-ND
Comparators LM319MXFSTR-ND
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOP

Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOP

Buy Now Datasheet
Integrated Circuits(ICs) - LM319MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
LM319MX
Integrated Circuits(ICs) LM319MX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071197-LM319MX Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Reel Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.209" 5.30mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 1 Catalog: Comparators - 2 elements Output Type: DTL Open-Collector Open-Emitter RTL TTL Number of Elements: 2 Current - Quiescent (Max): 12.5mA Voltage - Supply Single/Dual (±): 5 V ~ 30 V ±2.5 V ~ 15 V Voltage - Input Offset (Max): 8mV @ ±15V Current - Input Bias (Max): 1µA @ ±15V Current - Output (Typ): 25mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 071197-LM319MX
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Reel
Type: General Purpose
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.209" 5.30mm Width)
Manufacturer Device Package: 14-SOIC
Standard Package: 1
Catalog: Comparators - 2 elements
Output Type: DTL Open-Collector Open-Emitter RTL TTL
Number of Elements: 2
Current - Quiescent (Max): 12.5mA
Voltage - Supply Single/Dual (±): 5 V ~ 30 V ±2.5 V ~ 15 V
Voltage - Input Offset (Max): 8mV @ ±15V
Current - Input Bias (Max): 1µA @ ±15V
Current - Output (Typ): 25mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now
Integrated Circuits (ICs) - Linear - Comparators - LM319MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM319MX
Integrated Circuits (ICs) - Linear - Comparators LM319MX
COMPARATOR, 2 FUNC, 10000UV OFFS

COMPARATOR, 2 FUNC, 10000UV OFFS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM319MXFSTR-ND LM319MX LM319MX
Product Name Comparators Integrated Circuits(ICs) Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
SN54ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-88578012A - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
 - 74AS866AN - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; PDIP; Other; PDIP
View Details
2 suppliers
Comparators - SY100E166JC-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Supply Voltage -4.2V ~ -5.5V
Package Type Other; 28-LCC (J-Lead)
View Details
2 suppliers