onsemi Comparators LM319M

Description
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOP
Request a Quote Datasheet
Description
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM319MFS-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM319MFS-ND
Comparators LM319MFS-ND
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOP

Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOP

Buy Now Datasheet
Integrated Circuits(ICs) - LM319M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
LM319M
Integrated Circuits(ICs) LM319M
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071196-LM319M Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Tube Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 4860 Catalog: Comparators - 2 elements Output Type: DTL Open-Collector Open-Emitter RTL TTL Number of Elements: 2 Current - Quiescent (Max): 12.5mA Voltage - Supply Single/Dual (±): 5 V ~ 30 V ±2.5 V ~ 15 V Voltage - Input Offset (Max): 8mV @ ±15V Current - Input Bias (Max): 1µA @ ±15V Current - Output (Typ): 25mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 071196-LM319M
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Tube
Type: General Purpose
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Standard Package: 4860
Catalog: Comparators - 2 elements
Output Type: DTL Open-Collector Open-Emitter RTL TTL
Number of Elements: 2
Current - Quiescent (Max): 12.5mA
Voltage - Supply Single/Dual (±): 5 V ~ 30 V ±2.5 V ~ 15 V
Voltage - Input Offset (Max): 8mV @ ±15V
Current - Input Bias (Max): 1µA @ ±15V
Current - Output (Typ): 25mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Logic Comparators Logic Comparators
Product Number LM319MFS-ND LM319M
Product Name Comparators Integrated Circuits(ICs)
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
 - LM106H - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
Specs
Supply Voltage Other
View Details