Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOP
HIGH SPEED COMPARATOR, DUAL, 80NS, SOP-14; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:80ns; Supply Voltage Range:5V to ± 15V; Comparator Case Style:SOP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Analog Comparators Dual Comparator
IC COMPARATOR DUAL HS 14-SOP
| Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM319M | 82C8153 | LM319M | LM319M |
| Product Name | Comparators | High Speed Comparator, Dual, 80Ns, Sop-14; Comparator Type Onsemi | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| VOS | 8 millivolts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOP |