LM317 Positive Voltage Regulator,1.5A
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 019052-LM317TG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM317
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 10mA
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LT3085IMS8E#TR; LT3066EDE#PBF; LT3065HDD#PBF; LT3066IDE#PBF;
Introduction Date: June 11, 1997
ECCN: EAR99
Country of Origin: China, Czech Republic, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Automotive, Power Management
Adjustable Linear Voltage Regulator, 1.5A, 40V In, 37V Out, TO-220 Product overview: LM317TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V, 37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, TO-220, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317TG can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1.5A TO220
IC REG LINEAR POS ADJ 1.5A TO220
IC REG LINEAR POS ADJ 1.5A TO220
REGULATOR, VOLTAGE; TO-220; 40; 0.01%/ V (TYP.) LINE REGULATION; 5 MV (TYP.)
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1138596 | LM317TGOS-ND | 019052-LM317TG | 776-LM317TG | LM317TG | LM317TG | LM317TG | 70099596 |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM317TG | 1.5A 40V 37V TO-220 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | REGULATOR, VOLTAGE; TO-220; 40; 0.01%/ V (TYP.) LINE REGULATION; 5 MV (TYP.) |
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | ||
| IOUT | 2.2 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| Regulator Type | Standard | Low Dropout |