Manufacturer: Fairchild Semiconductor
Win Source Part Number: 094417-LM317T
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 1000
Catalog: Positive Fixed and /or Adjustable
Regulator Topology: Positive Adjustable
Voltage - Output: 1.2 V ~ 37 V
Current - Output: 1.5A
Number of Regulators: 1
Voltage - Input: Up to 40V
Family Name: LM317
Alternative Parts (Cross-Reference): LM317MT-TR; LM350T; LM317T#PBF;
Introduction Date: June 11, 1997
ECCN: EAR99
Country of Origin: China, Czech Republic, Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3
IC REG LIN POS ADJ 1.5A TO220-3
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 094417-LM317T | LM317TFS-ND | LM317T |
| Product Name | Integrated Circuits(ICs) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |
| Regulator Type | Standard | ||
| Output Polarity | Positive | Positive | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |