onsemi Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Output Type Onsemi LM317MTG

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5A TO220; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5A TO220; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Output Type Onsemi - 45J0743 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Output Type Onsemi
45J0743
Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Output Type Onsemi 45J0743
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5A TO220; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; MSL:- RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5A TO220; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 0.5A, 1.2V 37V, 4%, 3To220; Fixed Output Voltage Nom. Onsemi - 90W0686 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 0.5A, 1.2V 37V, 4%, 3To220; Fixed Output Voltage Nom. Onsemi
90W0686
V Reg, 0.5A, 1.2V 37V, 4%, 3To220; Fixed Output Voltage Nom. Onsemi 90W0686
V REG, 0.5A, 1.2V - 37V, 4%, 3TO220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

V REG, 0.5A, 1.2V - 37V, 4%, 3TO220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J0743
Product Name Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Output Type Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details