onsemi Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Fixed Output Voltage Nom. Onsemi LM317MTG.

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5A TO220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; MSL:- RoHS Compliant: Yes
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5A TO220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Fixed Output Voltage Nom. Onsemi - 26AC1397 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Fixed Output Voltage Nom. Onsemi
26AC1397
Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Fixed Output Voltage Nom. Onsemi 26AC1397
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5A TO220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; MSL:- RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5A TO220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26AC1397
Product Name Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Fixed Output Voltage Nom. Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details