onsemi Adjustable Ldo Voltage Regulator, 1.2V To 37V, Sot-223-3; Output Type Onsemi LM317MSTT3G

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, SOT-223-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; Qualification:-RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, SOT-223-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.2V To 37V, Sot-223-3; Output Type Onsemi - 26K3627 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.2V To 37V, Sot-223-3; Output Type Onsemi
26K3627
Adjustable Ldo Voltage Regulator, 1.2V To 37V, Sot-223-3; Output Type Onsemi 26K3627
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, SOT-223-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; Qualification:-RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, SOT-223-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Regulator, Adjustable, 1.2-37V, 0.5A, Sot-223; Output Type Onsemi - 29X6009 - Newark, An Avnet Company
Chicago, IL, United States
Linear Regulator, Adjustable, 1.2-37V, 0.5A, Sot-223; Output Type Onsemi
29X6009
Linear Regulator, Adjustable, 1.2-37V, 0.5A, Sot-223; Output Type Onsemi 29X6009
LINEAR REGULATOR, ADJUSTABLE, 1.2-37V, 0.5A, SOT-223; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

LINEAR REGULATOR, ADJUSTABLE, 1.2-37V, 0.5A, SOT-223; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26K3627
Product Name Adjustable Ldo Voltage Regulator, 1.2V To 37V, Sot-223-3; Output Type Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details