Voltage Regul. Adj 1.2-37V 0.5A SOT-223
Voltage Regul. Adj 1.2-37V 0.5A SOT-223
Voltage Regul. Adj 1.2-37V 0.5A SOT-223
Manufacturer: ON Semiconductor
Win Source Part Number: 019050-LM317MSTT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Family Name: LM317M
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 10mA
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM317TE; JL723BCA; CA0723T; LM217LD-TR;
Introduction Date: November 03, 2005
ECCN: EAR99
Country of Origin: Malaysia , United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Adjustable Linear Regulator, 500mA, 40V In, SOT-223 Product overview: LM317MSTT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 40V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MSTT3G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223 (TO-261)
IC REG LIN POS ADJ 500MA SOT223
IC REG LIN POS ADJ 500MA SOT223
Linear Voltage Regulators 500mA ADJ 1.2-37V Positive
IC REG LIN POS ADJ 500MA SOT223
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 6889222 | 6889222P | 019050-LM317MSTT3G | 776-LM317MSTT3G | LM317MSTT3GOSCT-ND | LM317MSTT3G | LM317MSTT3G | LM317MSTT3G | LM317MSTT3G |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM317MSTT3G | 500mA 40V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Sot-223 | Other; SOT-223 | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| IQ | 0.0035 amps | 0.0035 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | ||||
| Regulator Type | Standard | Standard |