onsemi Adjustable Ldo Voltage Regulator, 1.2V To 37V 0.5A D-Pak-4; Output Type Onsemi LM317MDTRKG

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 0.5A D-PAK-4; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 0.5A D-PAK-4; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.2V To 37V 0.5A D-Pak-4; Output Type Onsemi - 88H4660 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.2V To 37V 0.5A D-Pak-4; Output Type Onsemi
88H4660
Adjustable Ldo Voltage Regulator, 1.2V To 37V 0.5A D-Pak-4; Output Type Onsemi 88H4660
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 0.5A D-PAK-4; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 0.5A D-PAK-4; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 37Vin, 0.5A, Adj, 3Dpak; Fixed Output Voltage Nom. Onsemi - 94T5774 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 37Vin, 0.5A, Adj, 3Dpak; Fixed Output Voltage Nom. Onsemi
94T5774
V Reg, 37Vin, 0.5A, Adj, 3Dpak; Fixed Output Voltage Nom. Onsemi 94T5774
V REG, 37VIN, 0.5A, ADJ, 3DPAK; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

V REG, 37VIN, 0.5A, ADJ, 3DPAK; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

Supplier's Site
Linear Regulator, Adjustable, 1.2-37V, 0.5A, To-252-3; Output Type Onsemi - 29X6008 - Newark, An Avnet Company
Chicago, IL, United States
Linear Regulator, Adjustable, 1.2-37V, 0.5A, To-252-3; Output Type Onsemi
29X6008
Linear Regulator, Adjustable, 1.2-37V, 0.5A, To-252-3; Output Type Onsemi 29X6008
LINEAR REGULATOR, ADJUSTABLE, 1.2-37V, 0.5A, TO-252-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

LINEAR REGULATOR, ADJUSTABLE, 1.2-37V, 0.5A, TO-252-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 88H4660
Product Name Adjustable Ldo Voltage Regulator, 1.2V To 37V 0.5A D-Pak-4; Output Type Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details