Linear Voltage Regulator, 500 mA, High PSRR, Adjustable, Positive, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: LM317MDTRK from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MDTRK can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 500MA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1198583-LM317MDTRK
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 37V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: LM317M
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 40V
Current - Quiescent (Iq): 10mA
IC REG VOLT ADJ 500MA DPAK
IC REG VOLT ADJ 500MA DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LM317MDTRK | LM317MDTRKOSTR-ND | 1198583-LM317MDTRK | LM317MDTRK | LM317MDTRK |
| Product Name | 500 mA DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Surplus - LM317MDTRK | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| Output Voltage | 37 volts | 1.2 to 37 volts | 37 volts | 1.2 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| VIN | 40 volts | 40 volts |