onsemi V Reg, 37Vin, 0.5A, Adj, 3Dpak; Fixed Output Voltage Nom. Onsemi LM317MDTG

Description
V REG, 37VIN, 0.5A, ADJ, 3DPAK; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes
Datasheet
Description
V REG, 37VIN, 0.5A, ADJ, 3DPAK; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg, 37Vin, 0.5A, Adj, 3Dpak; Fixed Output Voltage Nom. Onsemi - 94T5773 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 37Vin, 0.5A, Adj, 3Dpak; Fixed Output Voltage Nom. Onsemi
94T5773
V Reg, 37Vin, 0.5A, Adj, 3Dpak; Fixed Output Voltage Nom. Onsemi 94T5773
V REG, 37VIN, 0.5A, ADJ, 3DPAK; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

V REG, 37VIN, 0.5A, ADJ, 3DPAK; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Adjustable Ldo Voltage Regulator, 1.2V To 37V 0.5A D-Pak-4; Output Type Onsemi - 57J3838 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.2V To 37V 0.5A D-Pak-4; Output Type Onsemi
57J3838
Adjustable Ldo Voltage Regulator, 1.2V To 37V 0.5A D-Pak-4; Output Type Onsemi 57J3838
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 0.5A D-PAK-4; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 0.5A D-PAK-4; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 94T5773
Product Name V Reg, 37Vin, 0.5A, Adj, 3Dpak; Fixed Output Voltage Nom. Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details