onsemi Electronic Surplus - LM317MDT LM317MDT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1198582-LM317MDT Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 500mA Family Name: LM317M Categories: Integrated Circuits Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 37V Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Alternative Parts (Cross-Reference): TS317CP ROG; LM317MDT-1; LM217MDT; Introduction Date: January 01, 1980 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Family Part Number: LM317M Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 40V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1198582-LM317MDT Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 500mA Family Name: LM317M Categories: Integrated Circuits Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 37V Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Alternative Parts (Cross-Reference): TS317CP ROG; LM317MDT-1; LM217MDT; Introduction Date: January 01, 1980 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Family Part Number: LM317M Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM317MDT - 1198582-LM317MDT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM317MDT
1198582-LM317MDT
Electronic Surplus - LM317MDT 1198582-LM317MDT
Manufacturer: ON Semiconductor Win Source Part Number: 1198582-LM317MDT Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 500mA Family Name: LM317M Categories: Integrated Circuits Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 37V Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Alternative Parts (Cross-Reference): TS317CP ROG; LM317MDT-1; LM217MDT; Introduction Date: January 01, 1980 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Family Part Number: LM317M Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 40V

Manufacturer: ON Semiconductor
Win Source Part Number: 1198582-LM317MDT
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 500mA
Family Name: LM317M
Categories: Integrated Circuits
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 37V
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Alternative Parts (Cross-Reference): TS317CP ROG; LM317MDT-1; LM217MDT;
Introduction Date: January 01, 1980
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Family Part Number: LM317M
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 40V

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-LM317MDT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-LM317MDT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-LM317MDT-ND
IC REG LINEAR POS ADJ 500MA DPAK

IC REG LINEAR POS ADJ 500MA DPAK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1198582-LM317MDT 488-LM317MDT-ND
Product Name Electronic Surplus - LM317MDT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63
Output Voltage 37 volts 1.2 to 37 volts
IOUT 0.5000 amps 0.5000 amps
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24060DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
500MA LDO Voltage Regulator IC - 699-ADP3334AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Motor Drivers, Controllers - A3966SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details