onsemi Voltage Regulator 37V, 0.5A, To220-3; Output Type Onsemi LM317MBTG

Description
VOLTAGE REGULATOR 37V, 0.5A, TO220-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REGULATOR 37V, 0.5A, TO220-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator 37V, 0.5A, To220-3; Output Type Onsemi - 71J5015 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator 37V, 0.5A, To220-3; Output Type Onsemi
71J5015
Voltage Regulator 37V, 0.5A, To220-3; Output Type Onsemi 71J5015
VOLTAGE REGULATOR 37V, 0.5A, TO220-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; IC Case / Package:TO-220 RoHS Compliant: Yes

VOLTAGE REGULATOR 37V, 0.5A, TO220-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; IC Case / Package:TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71J5015
Product Name Voltage Regulator 37V, 0.5A, To220-3; Output Type Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details