onsemi Voltage Regulator 37V, 0.5A, To220-3; Fixed Output Voltage Nom. Onsemi LM317MBTG.

Description
VOLTAGE REGULATOR 37V, 0.5A, TO220-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA RoHS Compliant: Yes
Description
VOLTAGE REGULATOR 37V, 0.5A, TO220-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator 37V, 0.5A, To220-3; Fixed Output Voltage Nom. Onsemi - 27AC7684 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator 37V, 0.5A, To220-3; Fixed Output Voltage Nom. Onsemi
27AC7684
Voltage Regulator 37V, 0.5A, To220-3; Fixed Output Voltage Nom. Onsemi 27AC7684
VOLTAGE REGULATOR 37V, 0.5A, TO220-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA RoHS Compliant: Yes

VOLTAGE REGULATOR 37V, 0.5A, TO220-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AC7684
Product Name Voltage Regulator 37V, 0.5A, To220-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details