onsemi Linear Volt Reg, 1.2-37V, 0.5A, To-252-3 Rohs Compliant Onsemi LM317MBDTRKG

Description
LINEAR VOLT REG, 1.2-37V, 0.5A, TO-252-3 ROHS COMPLIANT: YES
Datasheet
Description
LINEAR VOLT REG, 1.2-37V, 0.5A, TO-252-3 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 1.2-37V, 0.5A, To-252-3 Rohs Compliant Onsemi - 50AC5321 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1.2-37V, 0.5A, To-252-3 Rohs Compliant Onsemi
50AC5321
Linear Volt Reg, 1.2-37V, 0.5A, To-252-3 Rohs Compliant Onsemi 50AC5321
LINEAR VOLT REG, 1.2-37V, 0.5A, TO-252-3 ROHS COMPLIANT: YES

LINEAR VOLT REG, 1.2-37V, 0.5A, TO-252-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Voltage Regulator, 37V, 0.5A, Dpak-4; Output Type Onsemi - 04R7816 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, 37V, 0.5A, Dpak-4; Output Type Onsemi
04R7816
Voltage Regulator, 37V, 0.5A, Dpak-4; Output Type Onsemi 04R7816
VOLTAGE REGULATOR, 37V, 0.5A, DPAK-4; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; IC Case / Package:TO-252 (DPAK) RoHS Compliant: Yes

VOLTAGE REGULATOR, 37V, 0.5A, DPAK-4; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current Max:500mA; IC Case / Package:TO-252 (DPAK) RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 45J0742 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
45J0742
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 45J0742
IC,VOLT REGULATOR,ADJUSTABLE ,+1.2 TO +37V,BIPOLAR,SIP,3PI N,PLASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,ADJUSTABLE,+1.2 TO +37V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 50AC5321 04R7816
Product Name Linear Volt Reg, 1.2-37V, 0.5A, To-252-3 Rohs Compliant Onsemi Voltage Regulator, 37V, 0.5A, Dpak-4; Output Type Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details