ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 0.5A D-PAK-4; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; MSL:- RoHS Compliant: Yes
IC, VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output Type:Adjustable; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 71J5014 |
| Product Name | Adjustable Ldo Voltage Regulator, 1.2V To 37V 0.5A D-Pak-4; Fixed Output Voltage Nom. Onsemi |
| Input Voltage | ? to 40 volts |