Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK
Adj. Pos LDO 0.25A 1.2-37V TO-252 SMT Regulator IC Product overview: LM317MBDT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.25A, 37V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.25A, 37V, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MBDT can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1198578-LM317MBDT
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 37V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: LM317M
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 40V
Current - Quiescent (Iq): 10mA
IC REG LINEAR POS ADJ 500MA DPAK
IC REG LINEAR POS ADJ 500MA DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM317MBDTOS-ND | 776-LM317MBDT | 1198578-LM317MBDT | LM317MBDT | LM317MBDT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 0.25A 37V TO-252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM317MBDT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |