onsemi Power Supply/Voltage Converter PC Board Mount LM317MADTRKG

Description
(PRICE/TC),VOLTAGE REGULATOR, 1.2V-37V, 0.5A, 0 TO 125DEG C, FIXED OUTPUT VOLTAGE NOM.:-, ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX:37V, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:40V, OUTPUT CURRENT:500MA, OUTPUT TYPE:ADJUSTABLE ROHS. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),VOLTAGE REGULATOR, 1.2V-37V, 0.5A, 0 TO 125DEG C, FIXED OUTPUT VOLTAGE NOM.:-, ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX:37V, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:40V, OUTPUT CURRENT:500MA, OUTPUT TYPE:ADJUSTABLE ROHS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 66772033 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
66772033
Power Supply/Voltage Converter PC Board Mount 66772033
(PRICE/TC),VOLTAGE REGULATOR, 1.2V-37V, 0.5A, 0 TO 125DEG C, FIXED OUTPUT VOLTAGE NOM.:-, ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX:37V, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:40V, OUTPUT CURRENT:500MA, OUTPUT TYPE:ADJUSTABLE ROHS. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),VOLTAGE REGULATOR, 1.2V-37V, 0.5A, 0 TO 125DEG C, FIXED OUTPUT VOLTAGE NOM.:-, ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX:37V, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:40V, OUTPUT CURRENT:500MA, OUTPUT TYPE:ADJUSTABLE ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 66772033
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Power Supply - 51301702 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details