onsemi Volt Reg, 1.2V-37V, 0.5A, 0 To 125Deg C; Output Type Onsemi LM317MADTRKG

Description
VOLT REG, 1.2V-37V, 0.5A, 0 TO 125DEG C; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 500mA Linear Voltage Regulators; Output Current Max:500mARoHS Compliant: Yes
Datasheet
Description
VOLT REG, 1.2V-37V, 0.5A, 0 TO 125DEG C; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 500mA Linear Voltage Regulators; Output Current Max:500mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, 1.2V-37V, 0.5A, 0 To 125Deg C; Output Type Onsemi - 42Y0512 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, 1.2V-37V, 0.5A, 0 To 125Deg C; Output Type Onsemi
42Y0512
Volt Reg, 1.2V-37V, 0.5A, 0 To 125Deg C; Output Type Onsemi 42Y0512
VOLT REG, 1.2V-37V, 0.5A, 0 TO 125DEG C; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 500mA Linear Voltage Regulators; Output Current Max:500mARoHS Compliant: Yes

VOLT REG, 1.2V-37V, 0.5A, 0 TO 125DEG C; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 500mA Linear Voltage Regulators; Output Current Max:500mARoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 41K9880 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
41K9880
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 41K9880
IC,VOLT REGULATOR,ADJUSTABLE ,+1.2 TO +37V,BIPOLAR,SIP,3PI N,PLASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,ADJUSTABLE,+1.2 TO +37V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 42Y0512 41K9880
Product Name Volt Reg, 1.2V-37V, 0.5A, 0 To 125Deg C; Output Type Onsemi Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details