onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317MADTRK

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317MADTRK-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317MADTRK-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317MADTRK-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK

Buy Now Datasheet
Singapore, Singapore
500 mA DPAK LDO Voltage Regulator IC
776-LM317MADTRK
500 mA DPAK LDO Voltage Regulator IC 776-LM317MADTRK
Linear Voltage Regulator, 500 mA, High PSRR, Adjustable, Positive, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: LM317MADTRK from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MADTRK can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, 500 mA, High PSRR, Adjustable, Positive, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: LM317MADTRK from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MADTRK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317072-LM317MADTRK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317072-LM317MADTRK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317072-LM317MADTRK
Manufacturer: onsemi Win Source Part Number: 1317072-LM317MADTRK Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: DPAK Temperature Range - Operating: 0°C ~ 125°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 PSRR: 80dB ~ 65dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-LM317MADTRK,215 6-LM317MADTRK-ONTR-N D,ONSONSLM317MADTRK Base Product Number: LM317 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1317072-LM317MADTRK
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: DPAK
Temperature Range - Operating: 0°C ~ 125°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
PSRR: 80dB ~ 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-LM317MADTRK,2156-LM317MADTRK-ONTR-ND,ONSONSLM317MADTRK
Base Product Number: LM317
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM317MADTRK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317MADTRK
PMIC - Voltage Regulators - Linear LM317MADTRK
IC REG LINEAR POS ADJ 500MA DPAK

IC REG LINEAR POS ADJ 500MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317MADTRK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317MADTRK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317MADTRK
IC REG LINEAR POS ADJ 500MA DPAK

IC REG LINEAR POS ADJ 500MA DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM317MADTRK-ND 776-LM317MADTRK 1317072-LM317MADTRK LM317MADTRK LM317MADTRK
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 500 mA DPAK LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5947GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
VIN 40 volts
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 155080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details