onsemi Linear Volt Reg, 1.2V-37V, 0.5A, To220-3 Rohs Compliant Onsemi LM317MABTG

Description
LINEAR VOLT REG, 1.2V-37V, 0.5A, TO220-3 ROHS COMPLIANT: YES
Datasheet
Description
LINEAR VOLT REG, 1.2V-37V, 0.5A, TO220-3 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 1.2V-37V, 0.5A, To220-3 Rohs Compliant Onsemi - 14AC4350 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1.2V-37V, 0.5A, To220-3 Rohs Compliant Onsemi
14AC4350
Linear Volt Reg, 1.2V-37V, 0.5A, To220-3 Rohs Compliant Onsemi 14AC4350
LINEAR VOLT REG, 1.2V-37V, 0.5A, TO220-3 ROHS COMPLIANT: YES

LINEAR VOLT REG, 1.2V-37V, 0.5A, TO220-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Fixed Output Voltage Nom. Onsemi - 26K3626 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Fixed Output Voltage Nom. Onsemi
26K3626
Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Fixed Output Voltage Nom. Onsemi 26K3626
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5A TO220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; MSL:- RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5A TO220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 14AC4350 26K3626
Product Name Linear Volt Reg, 1.2V-37V, 0.5A, To220-3 Rohs Compliant Onsemi Adjustable Ldo Voltage Regulator, 1.2V To 37V, 0.5A To220; Fixed Output Voltage Nom. Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details