onsemi Voltage Regulator, 37V, 0.5A, Dpak-4; Fixed Output Voltage Nom. Onsemi LM317MABDTG.

Description
VOLTAGE REGULATOR, 37V, 0.5A, DPAK-4; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA RoHS Compliant: Yes
Description
VOLTAGE REGULATOR, 37V, 0.5A, DPAK-4; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, 37V, 0.5A, Dpak-4; Fixed Output Voltage Nom. Onsemi - 27AC7683 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, 37V, 0.5A, Dpak-4; Fixed Output Voltage Nom. Onsemi
27AC7683
Voltage Regulator, 37V, 0.5A, Dpak-4; Fixed Output Voltage Nom. Onsemi 27AC7683
VOLTAGE REGULATOR, 37V, 0.5A, DPAK-4; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA RoHS Compliant: Yes

VOLTAGE REGULATOR, 37V, 0.5A, DPAK-4; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AC7683
Product Name Voltage Regulator, 37V, 0.5A, Dpak-4; Fixed Output Voltage Nom. Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details