Manufacturer: ON Semiconductor
Win Source Part Number: 1053654-LM317MABDTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 10mA
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management, Industrial
Adj. Pos. LDO 1.2-37V, 500mA, 40V In, DPAK, SM Product overview: LM317MABDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 37V, 500mA, 40V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 37V, 500mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MABDTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK
IC REG LINEAR POS ADJ 500MA DPAK
Linear Voltage Regulators 500mA ADJ 1.2-37V Positive
IC REG LINEAR POS ADJ 500MA DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1053654-LM317MABDTG | 776-LM317MABDTG | LM317MABDTG-ND | 1845009P | 1844237 | LM317MABDTG | LM317MABDTG | LM317MABDTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM317MABDTG | 37V 500mA 40V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | DPAK; Other; DPAK-3 | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; Dpak | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||
| Life Cycle Stage | Maturity; Active | |||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | ||||||
| Output Voltage | 1.2 volts | 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts |