Adj. Pos. LDO Regulator, 100mA, 40V In, 37V Out, TO-92 Product overview: LM317LZG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LZG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 094440-LM317LZG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max, PBCY3
onsemi LM317LZG Voltage Regulator
onsemi LM317LZG Voltage Regulator
onsemi LM317LZG Voltage Regulator
IC REG LINEAR POS ADJ 100MA TO92
IC REG LINEAR POS ADJ 100MA TO92
Linear Voltage Regulators 100mA ADJ 1.2-37V Positive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM317LZG | LM317LZGOS-ND | 094440-LM317LZG | LM317LZG | 5164783 | 5164783P | LM317LZG | LM317LZG | LM317LZG |
| Product Name | 100mA 40V 37V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM317LZG | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-92-3 | TO-92; Other; TO-92-IC | TO-92; Other; To-92 | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body | ||
| Output Voltage | 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||||
| Dropout Voltage | 1.9 volts |