ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 0.1A TO-92-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:100mA; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 45J0740 |
| Product Name | Adjustable Ldo Voltage Regulator, 1.2V To 37V 0.1A To-92-3; Output Type Onsemi |
| Input Voltage | ? to 40 volts |