onsemi PMIC - PMIC - Voltage Regulators - Linear - LM317LZ LM317LZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 019040-LM317LZ Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Family Name: LM317L Output Voltage: 1.2 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): LM305AH/NOPB; LM305AH; M38510/10201BIA; LM317LZRAG; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 019040-LM317LZ Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Family Name: LM317L Output Voltage: 1.2 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): LM305AH/NOPB; LM305AH; M38510/10201BIA; LM317LZRAG; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM317LZ - 019040-LM317LZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317LZ
019040-LM317LZ
PMIC - PMIC - Voltage Regulators - Linear - LM317LZ 019040-LM317LZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 019040-LM317LZ Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Family Name: LM317L Output Voltage: 1.2 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): LM305AH/NOPB; LM305AH; M38510/10201BIA; LM317LZRAG; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019040-LM317LZ
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Family Name: LM317L
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM305AH/NOPB; LM305AH; M38510/10201BIA; LM317LZRAG;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317LZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317LZ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317LZ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM317LZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LZ
PMIC - Voltage Regulators - Linear LM317LZ
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LZ
Linear Voltage Regulators LM317LZ
Linear Voltage Regulators Positive adj Reg 3Terminal

Linear Voltage Regulators Positive adj Reg 3Terminal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 019040-LM317LZ LM317LZ-ND LM317LZ LM317LZ
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM317LZ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - CS5201-1GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ24232RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details