The LM317L is an adjustable three-terminal positive voltage regulator designed to provide an output current exceeding 100 mA. It supports an output voltage range from 1.2 V to 37 V, making it versatile for various applications. The device features internal current limiting, thermal shutdown, and safe area compensation, ensuring reliable operation and protection against damage. It is suitable for local regulation on circuit boards and can be configured as a programmable output regulator or a precision current regulator with the addition of external resistors. The LM317L is housed in a standard 3-lead TO-92 package or an 8-SOIC package, and it is compliant with AEC-Q100 for automotive applications. The maximum input-output voltage differential is 40 V, and it operates within a temperature range of 0°C to 125°C. This product is halogen-free and is commonly used in power management applications.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 071188-LM317LM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Family Name: LM317L
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): SG723J/883B; LM317LITPX; M38510/10201BHA; LM317LITP/NOPB;
Introduction Date: March 06, 2001
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Republic of Korea, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Quantity per package: 8,100
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 071188-LM317LM | LM317LMFS-ND | LM317LM | LM317LM | LM317LM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM317LM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Life Cycle Stage | Maturity; Active |