Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92 (TO-226)
Adjustable LDO, 100mA, 40V In, 1.2V-37V Out, TO-92 Product overview: LM317LBZRAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 40V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 40V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LBZRAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1198561-LM317LBZRAG
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 100mA
Family Name: LM317L
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 37V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM317LBZRP; LM317LBZ; LM317LBZRA;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Linear Voltage Regulators 100mA ADJ 1.2-37V Positive
IC REG LINEAR POS ADJ 100MA TO92
IC REG LIN POS ADJ 100MA TO92-3
IC REG LINEAR POS ADJ 100MA TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM317LBZRAGOSTR-ND | 776-LM317LBZRAG | 1198561-LM317LBZRAG | LM317LBZRAG | LM317LBZRAG | 598-LM317LBZRAG | LM317LBZRAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100mA 40V 1.2V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM317LBZRAG | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN POS ADJ 100MA TO92-3 | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |