Adjustable LDO, 100mA, 40V In, 37V Out, TO-92 Product overview: LM317LBZG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LBZG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1198559-LM317LBZG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 100mA
Family Name: LM317L
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 37V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM317LBZ; LM317LBZRP; LM317LBZRA;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management, Industrial
IC REG LINEAR POS ADJ 100MA TO92
IC REG LINEAR POS ADJ 100MA TO92
Linear Voltage Regulators 100mA ADJ 1.2-37V Positive
IC REG LINEAR POS ADJ 100MA TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LM317LBZG | LM317LBZGOS-ND | 1198559-LM317LBZG | LM317LBZG | LM317LBZG | LM317LBZG | LM317LBZG |
| Product Name | 100mA 40V 37V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM317LBZG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 Long Body | |||
| Output Voltage | 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |