onsemi V Reg, Linear, 37Vin, 0.1A, Adj, 3To92; Fixed Output Voltage Nom. Onsemi LM317LBZG

Description
V REG, LINEAR, 37VIN, 0.1A, ADJ, 3TO92; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:40V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet
Description
V REG, LINEAR, 37VIN, 0.1A, ADJ, 3TO92; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:40V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg, Linear, 37Vin, 0.1A, Adj, 3To92; Fixed Output Voltage Nom. Onsemi - 94T5771 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, Linear, 37Vin, 0.1A, Adj, 3To92; Fixed Output Voltage Nom. Onsemi
94T5771
V Reg, Linear, 37Vin, 0.1A, Adj, 3To92; Fixed Output Voltage Nom. Onsemi 94T5771
V REG, LINEAR, 37VIN, 0.1A, ADJ, 3TO92; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:40V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

V REG, LINEAR, 37VIN, 0.1A, ADJ, 3TO92; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:40V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Fixed Output Voltage Nom. Onsemi - 45J0736 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Fixed Output Voltage Nom. Onsemi
45J0736
Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Fixed Output Voltage Nom. Onsemi 45J0736
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-92-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mARoHS Compliant: Yes

ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-92-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 94T5771 45J0736
Product Name V Reg, Linear, 37Vin, 0.1A, Adj, 3To92; Fixed Output Voltage Nom. Onsemi Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 5 to 40 volts 5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details